Littelfuse, Inc. SCRs EC103D3RP

Description
SCR 400V 800mA Sensitive Gate Through Hole TO-92
Request a Quote Datasheet
Description
SCR 400V 800mA Sensitive Gate Through Hole TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - EC103D3RP-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Through Hole TO-92

SCR 400V 800mA Sensitive Gate Through Hole TO-92

Buy Now Datasheet
SCR SENS GATE 400V 0.8A TO-92 - 461-EC103D3RP - Utmel Electronic Limited
Hong Kong, China
SCR SENS GATE 400V 0.8A TO-92
461-EC103D3RP
SCR SENS GATE 400V 0.8A TO-92 461-EC103D3RP
SCR SENS GATE 400V 0.8A TO-92

SCR SENS GATE 400V 0.8A TO-92

Supplier's Site
Scr Thyristor, 400V; Peak Repetitive Off State Voltage Littelfuse - 71J0650 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 400V; Peak Repetitive Off State Voltage Littelfuse
71J0650
Scr Thyristor, 400V; Peak Repetitive Off State Voltage Littelfuse 71J0650
SCR THYRISTOR, 400V; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:500µA; Average On State Current:510mA; On State RMS Current:800mA; No. of Pins:3Pins; Peak Non Repetitive Surge Current:16A; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 400V; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:500µA; Average On State Current:510mA; On State RMS Current:800mA; No. of Pins:3Pins; Peak Non Repetitive Surge Current:16A; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - EC103D3RP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
EC103D3RP
Discrete Semiconductor Products - Thyristors - SCRs EC103D3RP
SCR 400V 800MA TO92

SCR 400V 800MA TO92

Supplier's Site
Sheung Wan, Hong Kong
SCRs 400V .8A 500uA

SCRs 400V .8A 500uA

Buy Now Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number EC103D3RP-ND 461-EC103D3RP 71J0650 EC103D3RP EC103D3RP
Product Name SCRs SCR SENS GATE 400V 0.8A TO-92 Scr Thyristor, 400V; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR SCR
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
VDRM 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B651SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details
Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details