STMicroelectronics 600V 0.95A Triac Z0405MF

Description
600V, 0.95A, 4 QUADRANT LOGIC LEVEL TRIAC Product overview: Z0405MF from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.95A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.95A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0405MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V, 0.95A, 4 QUADRANT LOGIC LEVEL TRIAC Product overview: Z0405MF from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.95A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.95A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0405MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 0.95A Triac
300-Z0405MF
600V 0.95A Triac 300-Z0405MF
600V, 0.95A, 4 QUADRANT LOGIC LEVEL TRIAC Product overview: Z0405MF from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.95A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.95A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0405MF can be used for catalog matching and distributor lookup.

600V, 0.95A, 4 QUADRANT LOGIC LEVEL TRIAC Product overview: Z0405MF from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.95A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.95A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0405MF can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - Z0405MF - 037397-Z0405MF - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z0405MF
037397-Z0405MF
Triacs - Z0405MF 037397-Z0405MF
Manufacturer: STMicroelectronics Win Source Part Number: 037397-Z0405MF Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 21A Triac Type: Logic - Sensitive Gate Family Name: Z0405MF Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-202 Introduction Date: September 07, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: 2021 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 037397-Z0405MF
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 21A
Triac Type: Logic - Sensitive Gate
Family Name: Z0405MF
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-202
Introduction Date: September 07, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: 2021
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
600V, 0.95A, 4 QUADRANT LOGIC LEVEL TRIAC - 761-Z0405MF - Utmel Electronic Limited
Hong Kong, China
600V, 0.95A, 4 QUADRANT LOGIC LEVEL TRIAC
761-Z0405MF
600V, 0.95A, 4 QUADRANT LOGIC LEVEL TRIAC 761-Z0405MF
600V, 0.95A, 4 QUADRANT LOGIC LEVEL TRIAC

600V, 0.95A, 4 QUADRANT LOGIC LEVEL TRIAC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Triacs Triacs Triacs
Product Number 300-Z0405MF 037397-Z0405MF 761-Z0405MF
Product Name 600V 0.95A Triac Triacs - Z0405MF 600V, 0.95A, 4 QUADRANT LOGIC LEVEL TRIAC
Standards and Certifications RoHS
VRRM 600 volts
Package Type TO-202
VDRM 600 volts
Unlock Full Specs
to access all available technical data