onsemi SCRs MCR100-3RLG

Description
SCR 100V 800mA Sensitive Gate Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
SCR 100V 800mA Sensitive Gate Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - MCR100-3RLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 100V 800mA Sensitive Gate Through Hole TO-92 (TO-226)

SCR 100V 800mA Sensitive Gate Through Hole TO-92 (TO-226)

Buy Now Datasheet
SCRs - Single - MCR100-3RLG - 1221255-MCR100-3RLG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR100-3RLG
1221255-MCR100-3RLG
SCRs - Single - MCR100-3RLG 1221255-MCR100-3RLG
Manufacturer: ON Semiconductor Win Source Part Number: 1221255-MCR100-3RLG Packaging: Cut Tape (CT) Mounting Style: Through Hole Voltage - Off State: 100V Current - Non Rep. Surge 50, 60Hz (Itsm): 10A at 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Current - On State (It (RMS)) (Maximum): 800mA Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 1.7V Current - Off State (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: MCR100 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1221255-MCR100-3RLG
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Voltage - Off State: 100V
Current - Non Rep. Surge 50, 60Hz (Itsm): 10A at 60Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Current - On State (It (RMS)) (Maximum): 800mA
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 5mA
Voltage - On State (Vtm) (Maximum): 1.7V
Current - Off State (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: MCR100
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
SCRs 100V 800mA - 598-MCR100-3RLG - Utmel Electronic Limited
Hong Kong, China
SCRs 100V 800mA
598-MCR100-3RLG
SCRs 100V 800mA 598-MCR100-3RLG
SCRs 100V 800mA

SCRs 100V 800mA

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - MCR100-3RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR100-3RLG
Discrete Semiconductor Products - Thyristors - SCRs MCR100-3RLG
SCR 100V 800MA TO92-3

SCR 100V 800MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number MCR100-3RLGOSTR-ND 1221255-MCR100-3RLG 598-MCR100-3RLG MCR100-3RLG
Product Name SCRs SCRs - Single - MCR100-3RLG SCRs 100V 800mA Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-226-3, TO-92-3 Long Body (Formed Leads)
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
VDRM 100 volts 100 volts
Pin Count 3
Unlock Full Specs
to access all available technical data

Similar Products

EUPC Standard SCR - TT142N16KOF - Galco Industrial Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details
2 suppliers
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827DH600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Triacs - Z0103MARL1G - 939907-Z0103MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details