Microchip Technology, Inc. FET, MOSFET Arrays MSCSM170AM45CT1AG

Description
MOSFET 2N-CH 1700V 64A
Request a Quote Datasheet
Description
MOSFET 2N-CH 1700V 64A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 150-MSCSM170AM45CT1AG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
150-MSCSM170AM45CT1AG-ND
FET, MOSFET Arrays 150-MSCSM170AM45CT1AG-ND
MOSFET 2N-CH 1700V 64A

MOSFET 2N-CH 1700V 64A

Buy Now Datasheet
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM170AM45CT1AG
Silicon Carbide MOSFET Modules MSCSM170AM45CT1AG
Features SiC Power MOSFET High speed switching Low RDS(on) Ultra low loss SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature independent switching behavior Positive temperature coefficient on VF Kelvin source for easy drive Very low stray inductance Internal thermistor for temperature monitoring Aluminum Nitride (AlN) substrate for improved thermal performance Benefits High efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-heatsink thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Welding converters Switched mode power supplies Uninterruptible power supplies EV motor and traction drive

Features

  • SiC Power MOSFET
    • High speed switching
    • Low RDS(on)
    • Ultra low loss
  • SiC Schottky Diode
    • Zero reverse recovery
    • Zero forward recovery
    • Temperature independent switching behavior
    • Positive temperature coefficient on VF
  • Kelvin source for easy drive
  • Very low stray inductance
  • Internal thermistor for temperature monitoring
  • Aluminum Nitride (AlN) substrate for improved thermal performance

Benefits

  • High efficiency converter
  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-heatsink thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Low profile
  • RoHS compliant

Applications

  • Welding converters
  • Switched mode power supplies
  • Uninterruptible power supplies
  • EV motor and traction drive
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MSCSM170AM45CT1AG - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM170AM45CT1AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM170AM45CT1AG
SIC 2N-CH 1700V 64A

SIC 2N-CH 1700V 64A

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 150-MSCSM170AM45CT1AG-ND MSCSM170AM45CT1AG MSCSM170AM45CT1AG
Product Name FET, MOSFET Arrays Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Module SP1F Module
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1047081-AUIRF7647S2TR - Win Source Electronics
Specs
Polarity N-Channel
PD 2500 to 41000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details