The PM75RG1A065 is an insulated intelligent power module designed for general-purpose inverter and servo drive applications. It features a flat-base package with a mass of 175 g and incorporates CSTBTTM IGBT chips with integrated over-temperature protection and fault output signaling for each arm. The inverter section supports a collector-emitter voltage of 650 V and continuous collector current of 75 A, while the brake section supports 650 V and 50 A. Total power dissipation is 297 W for the inverter and 240 W for the brake. Junction temperature ranges from -20 °C to +150 °C, with an operating case temperature limit of 125 °C. Isolation voltage is rated at 2500 V RMS. Thermal resistance from junction to case is 0.42 K/W for the inverter IGBT and 0.68 K/W for the inverter diode. The module complies with UL 1557 and RoHS directives.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PM75RG1A065 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |