Semikron, Inc. Power IGBT Transistor SKM600GA12V

Description
IGBT Module. VCE(sat) with positive temperature coefficient. High short circuit capability, self limiting to 6 x Icnom. Fast & soft inverse CAL diodes. Large clearance (10 mm) and creepage distances (20 mm). Isolated copper baseplate using DBC Technology (Direct Copper Bonding). UL recognized, file no. E63532
Request a Quote Datasheet
Description
IGBT Module. VCE(sat) with positive temperature coefficient. High short circuit capability, self limiting to 6 x Icnom. Fast & soft inverse CAL diodes. Large clearance (10 mm) and creepage distances (20 mm). Isolated copper baseplate using DBC Technology (Direct Copper Bonding). UL recognized, file no. E63532
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power IGBT Transistor - SKM600GA12V - Richardson RFPD
Downers Grove, IL, United States
Power IGBT Transistor
SKM600GA12V
Power IGBT Transistor SKM600GA12V
IGBT Module. VCE(sat) with positive temperature coefficient. High short circuit capability, self limiting to 6 x Icnom. Fast & soft inverse CAL diodes. Large clearance (10 mm) and creepage distances (20 mm). Isolated copper baseplate using DBC Technology (Direct Copper Bonding). UL recognized, file no. E63532

IGBT Module. VCE(sat) with positive temperature coefficient. High short circuit capability, self limiting to 6 x Icnom. Fast & soft inverse CAL diodes. Large clearance (10 mm) and creepage distances (20 mm). Isolated copper baseplate using DBC Technology (Direct Copper Bonding). UL recognized, file no. E63532

Supplier's Site Datasheet
Transistor; Continuous Collector Current Semikron - 77R2591 - Newark, An Avnet Company
Chicago, IL, United States
Transistor; Continuous Collector Current Semikron
77R2591
Transistor; Continuous Collector Current Semikron 77R2591
TRANSISTOR; Continuous Collector Current:890A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:940mV; Product Range:- RoHS Compliant: Yes

TRANSISTOR; Continuous Collector Current:890A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:940mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors
Product Number SKM600GA12V 77R2591
Product Name Power IGBT Transistor Transistor; Continuous Collector Current Semikron
Transistor Type Transistor; Continuous Collector Current Semikron
Unlock Full Specs
to access all available technical data