Microchip Technology, Inc. FET, MOSFET Arrays MSCSM70VR1M07CT6AG

Description
MOSFET 2N-CH 700V 349A
Request a Quote Datasheet
Description
MOSFET 2N-CH 700V 349A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 150-MSCSM70VR1M07CT6AG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
150-MSCSM70VR1M07CT6AG-ND
FET, MOSFET Arrays 150-MSCSM70VR1M07CT6AG-ND
MOSFET 2N-CH 700V 349A

MOSFET 2N-CH 700V 349A

Buy Now Datasheet
Silicon Carbide MOSFET Modules - MSCSM70VR1M07CT6AG - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM70VR1M07CT6AG
Silicon Carbide MOSFET Modules MSCSM70VR1M07CT6AG
Features SiC Power MOSFET: Low RDS(on), High temperature performance SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Low stray inductance Kelvin source for easy drive Internal thermistor for temperature monitoring Aluminum Nitride (AlN) substrate for improved thermal performance M5 power connectors Benefits High efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Low profile RoHS compliant Applications Power factor correction Switched mode power supplies Uninterruptible power supplies

Features

  • SiC Power MOSFET: Low RDS(on), High temperature performance
  • SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF
  • Low stray inductance
  • Kelvin source for easy drive
  • Internal thermistor for temperature monitoring
  • Aluminum Nitride (AlN) substrate for improved thermal performance
  • M5 power connectors

Benefits

  • High efficiency converter
  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Low profile
  • RoHS compliant

Applications

  • Power factor correction
  • Switched mode power supplies
  • Uninterruptible power supplies
Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM70VR1M07CT6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM70VR1M07CT6AG
SIC 2N-CH 700V 349A

SIC 2N-CH 700V 349A

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 150-MSCSM70VR1M07CT6AG-ND MSCSM70VR1M07CT6AG MSCSM70VR1M07CT6AG
Product Name FET, MOSFET Arrays Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Module SP6C
Unlock Full Specs
to access all available technical data