The SKM1200MLI12BE4 is a 1200V, 1200A MLI bottom half-bridge module in the SEMITRANS®10 series, featuring a copper baseplate with screw terminals and an isolated DBC substrate for low stray inductance. It integrates gate resistors and a temperature sensor, and is designed for symmetric paralleling with SKYPER Prime drivers to ensure stable switching and current sharing across a junction temperature range up to 200°C. The package supports high DC-link voltages and meets industrial reliability requirements for regenerative inverters and power supplies.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SKM1200MLI12BE4 |
| Product Name | Power IGBT Transistor |
| Package Type | Semitrans 10 |