Mitsubishi Electric Automation, Inc. Power IPM Transistor PM50RG1B065

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PM50RG1B065 is an insulated intelligent power module for motor control applications, integrating IGBTs and freewheeling diodes with built-in protection. It is packaged in a flat-base, insulated module weighing 260 g. The inverter and brake sections each handle 650 V collector-emitter voltage and 50 A continuous current, with 240 W total power dissipation at 25°C. Junction temperature operates from -20°C to +150°C, and case temperature from -20°C to +125°C. Electrical isolation is 2500 V RMS. Junction-to-case thermal resistance is 0.52 K/W for IGBTs and 0.88 K/W for diodes. Fault output, under-voltage, and short-circuit protections are included. It meets UL 1557 and RoHS 2011/65/EU and (EU)2015/863 standards. Mounting torque is 2.5-3.5 N·m for M5 screws and 1.5-2.0 N·m for M4 terminals.

Datasheet Summary
Powered by GS/AI

The PM50RG1B065 is an insulated intelligent power module for motor control applications, integrating IGBTs and freewheeling diodes with built-in protection. It is packaged in a flat-base, insulated module weighing 260 g. The inverter and brake sections each handle 650 V collector-emitter voltage and 50 A continuous current, with 240 W total power dissipation at 25°C. Junction temperature operates from -20°C to +150°C, and case temperature from -20°C to +125°C. Electrical isolation is 2500 V RMS. Junction-to-case thermal resistance is 0.52 K/W for IGBTs and 0.88 K/W for diodes. Fault output, under-voltage, and short-circuit protections are included. It meets UL 1557 and RoHS 2011/65/EU and (EU)2015/863 standards. Mounting torque is 2.5-3.5 N·m for M5 screws and 1.5-2.0 N·m for M4 terminals.

Suppliers

Company
Product
Description
Supplier Links
Power IPM Transistor - PM50RG1B065 - Richardson RFPD
Downers Grove, IL, United States
Power IPM Transistor
PM50RG1B065
Power IPM Transistor PM50RG1B065
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Transistors
Product Number PM50RG1B065
Product Name Power IPM Transistor
Transistor Type Power IPM Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-2304-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers
50 V, 500 mA PNP general-purpose transistor - 2PB710ASL-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
3 suppliers
Specs
Transistor Type MOSFET
View Details