Microchip Technology, Inc. Silicon Carbide MOSFET Modules MSCSM120TLM31C3AG

Description
The MSCSM120TLM31C3AG device is a 1200V/89A three level inverter silicon carbide (SiC) MOSFET power module. Features SiC Power MOSFET: Low RDS(on), High temperature performance SiC Schottky Diode (CR1 and CR2): Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Kelvin source for easy drive Low stray inductance High level of integration Aluminum Nitride (AlN) substrate for improved thermal performance Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Low profile RoHS compliant Solderable terminals both for power and signal for easy PCB mounting Applications Uninterruptible power supplies
Request a Quote Datasheet
Description
The MSCSM120TLM31C3AG device is a 1200V/89A three level inverter silicon carbide (SiC) MOSFET power module. Features SiC Power MOSFET: Low RDS(on), High temperature performance SiC Schottky Diode (CR1 and CR2): Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Kelvin source for easy drive Low stray inductance High level of integration Aluminum Nitride (AlN) substrate for improved thermal performance Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Low profile RoHS compliant Solderable terminals both for power and signal for easy PCB mounting Applications Uninterruptible power supplies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM120TLM31C3AG
Silicon Carbide MOSFET Modules MSCSM120TLM31C3AG
The MSCSM120TLM31C3AG device is a 1200V/89A three level inverter silicon carbide (SiC) MOSFET power module. Features SiC Power MOSFET: Low RDS(on), High temperature performance SiC Schottky Diode (CR1 and CR2): Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Kelvin source for easy drive Low stray inductance High level of integration Aluminum Nitride (AlN) substrate for improved thermal performance Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Low profile RoHS compliant Solderable terminals both for power and signal for easy PCB mounting Applications Uninterruptible power supplies

The MSCSM120TLM31C3AG device is a 1200V/89A three level inverter silicon carbide (SiC) MOSFET power module.

Features

  • SiC Power MOSFET: Low RDS(on), High temperature performance
  • SiC Schottky Diode (CR1 and CR2): Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF
  • Kelvin source for easy drive
  • Low stray inductance
  • High level of integration
  • Aluminum Nitride (AlN) substrate for improved thermal performance

Benefits

  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Low profile
  • RoHS compliant
  • Solderable terminals both for power and signal for easy PCB mounting

Applications

  • Uninterruptible power supplies
Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM120TLM31C3AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM120TLM31C3AG
SIC 4N-CH 1200V 89A SP3F

SIC 4N-CH 1200V 89A SP3F

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MSCSM120TLM31C3AG MSCSM120TLM31C3AG
Product Name Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SP3F Module
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
55V 75A MOSFET Transistor - 278-AUIRF1405 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 330000 milliwatts
View Details
5 suppliers