Microchip Technology, Inc. Silicon Carbide MOSFET Modules MSCSM70VR1M10CT3AG

Description
Features SiC Power MOSFET: Low RDS(on), High temperature performance SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Low stray inductance Kelvin source for easy drive Internal thermistor for temperature monitoring Aluminum Nitride (AlN) substrate for improved thermal performance Benefits Outstanding performance at high frequency operation High-power and high-efficiency rectifiers and converters Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Power factor correction Switched mode power supplies Uninterruptible power supplies
Request a Quote Datasheet
Description
Features SiC Power MOSFET: Low RDS(on), High temperature performance SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Low stray inductance Kelvin source for easy drive Internal thermistor for temperature monitoring Aluminum Nitride (AlN) substrate for improved thermal performance Benefits Outstanding performance at high frequency operation High-power and high-efficiency rectifiers and converters Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Power factor correction Switched mode power supplies Uninterruptible power supplies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM70VR1M10CT3AG
Silicon Carbide MOSFET Modules MSCSM70VR1M10CT3AG
Features SiC Power MOSFET: Low RDS(on), High temperature performance SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Low stray inductance Kelvin source for easy drive Internal thermistor for temperature monitoring Aluminum Nitride (AlN) substrate for improved thermal performance Benefits Outstanding performance at high frequency operation High-power and high-efficiency rectifiers and converters Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Power factor correction Switched mode power supplies Uninterruptible power supplies

Features

  • SiC Power MOSFET: Low RDS(on), High temperature performance
  • SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF
  • Low stray inductance
  • Kelvin source for easy drive
  • Internal thermistor for temperature monitoring
  • Aluminum Nitride (AlN) substrate for improved thermal performance

Benefits

  • Outstanding performance at high frequency operation
  • High-power and high-efficiency rectifiers and converters
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Low profile
  • RoHS compliant

Applications

  • Power factor correction
  • Switched mode power supplies
  • Uninterruptible power supplies
Supplier's Site Datasheet
FET, MOSFET Arrays - 150-MSCSM70VR1M10CT3AG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
150-MSCSM70VR1M10CT3AG-ND
FET, MOSFET Arrays 150-MSCSM70VR1M10CT3AG-ND
MOSFET 2N-CH 700V 241A

MOSFET 2N-CH 700V 241A

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM70VR1M10CT3AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM70VR1M10CT3AG
SIC 2N-CH 700V 241A

SIC 2N-CH 700V 241A

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number MSCSM70VR1M10CT3AG 150-MSCSM70VR1M10CT3AG-ND MSCSM70VR1M10CT3AG
Product Name Silicon Carbide MOSFET Modules FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SP3F Module Module
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
1200V 18.4A MOSFET Transistor - 278-UJ3C120150K3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 167 milliwatts
View Details
5 suppliers