The SK60GAL125 is an IGBT module with a freewheeling diode, designed for switching applications such as inverters and switched-mode power supplies. It is packaged in a SEMITOP 2 case with a dimensions of 63.5×43.1×14.2 mm, and features direct copper bonded aluminum oxide ceramic (DCB) for heat transfer and isolation. The module has a collector-emitter voltage rating of 1200 V and a continuous collector current of 60 A at 25°C. It meets UL 94 V-0 flammability rating and is recognized under UL file E63532. The IGBT exhibits Vce,sat with a positive temperature coefficient and ultra-fast NPT technology. The freewheeling diode has a forward current rating of 60 A. The module is not intended for linear operation and is rated for high short circuit capability.
IGBT Module|•Compact design|•One screw mounting|•Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB)|•High short circuit capability|•Ultra Fast NPT IGBT technology|•Vce,sat with positive coefficient|Typical Applications:|•Switc
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SK60GAL125 |
| Product Name | Power IGBT Transistor |
| Package Type | SEMITOP 2 |