Powerex Intellimod™ Intelligent Power Modules are isolated base modules designed for power switching applications operating at frequencies to 20kHz. Built-in control circuits provide optimum gate drive and protection for the IGBT and free-wheel diode power devices.
IGBT MODULE, 1.2KV, 25A; Continuous Collector Current:25A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:128W; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | PM25CL1A120 | 10N9746 |
| Product Name | Power IPM Transistor | Igbt Module, 1.2Kv, 25A; Continuous Collector Current Mitsubishi Electric |
| Transistor Type | Power IPM Transistor |