SK60GB125 is an IGBT module designed for switching applications such as inverters and switched-mode power supplies. It is packaged in a SEMITOP 3 case with one screw mounting, featuring heat transfer and electrical isolation through direct copper bonded aluminum oxide ceramic (DCB). The device supports ultra-fast NPT IGBT technology, exhibits a positive Vce,sat temperature coefficient, and offers high short-circuit capability. It is rated for use in non-linear switching applications and is marked as an electrostatic discharge sensitive device according to IEC 60747-1, Chapter IX.
IGBT Module|•Compact design|•One screw mounting|•Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB)|•High short circuit capability|•Ultra Fast NPT IGBT technology|•Vce,sat with positive coefficient|Typical Applications:|•Switc
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SK60GB125 |
| Product Name | Power IGBT Transistor |
| Package Type | SEMITOP 3 |