Microchip Technology, Inc. Power Driver Modules MSCSM120DAM11CT3AG

Description
PM-MOSFET-SIC-SBD~-S P3F
Request a Quote Datasheet
Description
PM-MOSFET-SIC-SBD~-S P3F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Driver Modules - MSCSM120DAM11CT3AG - ODG (Origin Data Global)
Shenzhen, China
Power Driver Modules
MSCSM120DAM11CT3AG
Power Driver Modules MSCSM120DAM11CT3AG
PM-MOSFET-SIC-SBD~-S P3F

PM-MOSFET-SIC-SBD~-SP3F

Supplier's Site Datasheet
Silicon Carbide MOSFET Modules - MSCSM120DAM11CT3AG - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM120DAM11CT3AG
Silicon Carbide MOSFET Modules MSCSM120DAM11CT3AG
Features SiC Power MOSFET High Speed Switching Low RDS(on) Ultra low loss Silicon carbide (SiC) Schottky diode Zero reverse recovery Zero forward recovery Temperature-independ ent switching behavior Positive temperature coefficient on VF Low stray inductance Kelvin source for easy drive Internal thermistor for temperature monitoring Aluminum nitride (AlN) substrate for improved thermal performance Benefits High efficiency converters Outstanding performance at high-frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Inductor heating and welding Solar inverter Uninterruptible Power Supplies

Features

  • SiC Power MOSFET
    • High Speed Switching
    • Low RDS(on)
    • Ultra low loss
  • Silicon carbide (SiC) Schottky diode
    • Zero reverse recovery
    • Zero forward recovery
    • Temperature-independent switching behavior
    • Positive temperature coefficient on VF
  • Low stray inductance
  • Kelvin source for easy drive
  • Internal thermistor for temperature monitoring
  • Aluminum nitride (AlN) substrate for improved thermal performance

Benefits

  • High efficiency converters
  • Outstanding performance at high-frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Low profile
  • RoHS compliant

Applications

  • Inductor heating and welding
  • Solar inverter
  • Uninterruptible Power Supplies
Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Richardson RFPD
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number MSCSM120DAM11CT3AG MSCSM120DAM11CT3AG
Product Name Power Driver Modules Silicon Carbide MOSFET Modules
Polarity 1 Phase
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD212900SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
N-channel 40 V, 6.0 mOhm standard level MOSFET in LFPAK33 - BUK7M6R0-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT1210
View Details
6 suppliers
CSD17577Q3A CSD17577Q3A - CSD17577Q3A - Texas Instruments
Specs
V(BR)DSS 30 volts
IDSS 239000 milliamps
VGS(off) 20 volts
View Details
7 suppliers