Microchip Technology, Inc. Silicon Carbide MOSFET Modules MSCSM70AM10CT3AG

Description
Features SiC Power MOSFET: Low RDS(on), High speed switching, Ultra low loss SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Low stray inductance Kelvin source for easy drive Internal thermistor for temperature monitoring Aluminum Nitride (AlN) substrate for improved thermal performance Benefits High efficiency converters Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Welding converters Switched mode power supplies Uninterruptible power supplies EV motor and traction drive
Request a Quote Datasheet
Description
Features SiC Power MOSFET: Low RDS(on), High speed switching, Ultra low loss SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Low stray inductance Kelvin source for easy drive Internal thermistor for temperature monitoring Aluminum Nitride (AlN) substrate for improved thermal performance Benefits High efficiency converters Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Welding converters Switched mode power supplies Uninterruptible power supplies EV motor and traction drive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFET Modules - MSCSM70AM10CT3AG - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM70AM10CT3AG
Silicon Carbide MOSFET Modules MSCSM70AM10CT3AG
Features SiC Power MOSFET: Low RDS(on), High speed switching, Ultra low loss SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Low stray inductance Kelvin source for easy drive Internal thermistor for temperature monitoring Aluminum Nitride (AlN) substrate for improved thermal performance Benefits High efficiency converters Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Welding converters Switched mode power supplies Uninterruptible power supplies EV motor and traction drive

Features

  • SiC Power MOSFET: Low RDS(on), High speed switching, Ultra low loss
  • SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF
  • Low stray inductance
  • Kelvin source for easy drive
  • Internal thermistor for temperature monitoring
  • Aluminum Nitride (AlN) substrate for improved thermal performance

Benefits

  • High efficiency converters
  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Low profile
  • RoHS compliant

Applications

  • Welding converters
  • Switched mode power supplies
  • Uninterruptible power supplies
  • EV motor and traction drive
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MSCSM70AM10CT3AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM70AM10CT3AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM70AM10CT3AG
SIC 2N-CH 700V 241A SP3F

SIC 2N-CH 700V 241A SP3F

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MSCSM70AM10CT3AG MSCSM70AM10CT3AG
Product Name Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SP3F
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers