Fast IGBT4 Module|•IGBT4 = 4. Generation (Trench) IGBT|•Vce(sat) with positive temperature coefficient|•High short circuit capability, self limiting to 6 x Icnom|•Soft switching 4. Generation CAL diode (CAL4)|Typical Applications:|•AC inverter drives|•UPS|•Electro
IGBT, MODULE, 1.2KV, 232A, SEMITRANS 2; Continuous Collector Current:232A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
IGBT Array & Module Transistor, Dual N Channel, 232 A, 1.8 V, 1.2 kV, Module RoHS Compliant: Yes
| Richardson RFPD | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SKM150GB12T4 | 94M9316 | 55X3186 |
| Product Name | Power IGBT Transistor | Igbt, Module, 1.2Kv, 232A, Semitrans 2; Continuous Collector Current Semikron | Igbt Array & Module Transistor, Dual N Channel, 232 A, 1.8 V, 1.2 Kv, Module Rohs Compliant Semikron |
| TJ | ? to 175 C (? to 347 F) |