Microchip Technology, Inc. FET, MOSFET Arrays MSCSM70AM025D3AG

Description
MOSFET 2N-CH 700V 689A
Request a Quote Datasheet
Description
MOSFET 2N-CH 700V 689A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 150-MSCSM70AM025D3AG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
150-MSCSM70AM025D3AG-ND
FET, MOSFET Arrays 150-MSCSM70AM025D3AG-ND
MOSFET 2N-CH 700V 689A

MOSFET 2N-CH 700V 689A

Buy Now Datasheet
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM70AM025D3AG
Silicon Carbide MOSFET Modules MSCSM70AM025D3AG
Features SiC Power MOSFET: Low RDS(on), High temperature performance Kelvin source for easy drive High level of integration M6 power connectors Aluminum Nitride (AlN) substrate for improved thermal performance Benefits High-efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance RoHS compliant Applications Welding converters Switched mode power supplies Uninterruptible power supplies EV motor and traction drive

Features

  • SiC Power MOSFET: Low RDS(on), High temperature performance
  • Kelvin source for easy drive
  • High level of integration
  • M6 power connectors
  • Aluminum Nitride (AlN) substrate for improved thermal performance

Benefits

  • High-efficiency converter
  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • RoHS compliant

Applications

  • Welding converters
  • Switched mode power supplies
  • Uninterruptible power supplies
  • EV motor and traction drive
Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM70AM025D3AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM70AM025D3AG
SIC 2N-CH 700V 689A

SIC 2N-CH 700V 689A

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 150-MSCSM70AM025D3AG-ND MSCSM70AM025D3AG MSCSM70AM025D3AG
Product Name FET, MOSFET Arrays Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Module D3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-0007-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details