Avionics Power Transistors
RF Transistor NPN 80V 17A 350W Chassis Mount
RF TRANS NPN 80V
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PH1090-350L | 1465-1194-ND | PH1090-350L |
| Product Name | RF Power Transistor | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Ceramic Flanged | ||
| Power Gain | 8 dB | ||
| Output Power | 350 watts | 350 watts | |
| Operating Frequency | 1030 to 1090 MHz |