PM50CG1A065 is an intelligent power module designed for general purpose inverter, servo drives, and motor control applications. It features a flat-base insulated package with 25 terminals and is rated for a collector-emitter voltage of 650 V and a continuous collector current of 50 A. The module includes over-temperature protection, fault output signals for each inverter arm, and is UL recognized under UL1557. It complies with RoHS directive 2011/65/EU and (EU)2015/863. The junction-to-case thermal resistance for the IGBT is 0.52 K/W, and the isolation voltage is 2500 V RMS. The operating case temperature ranges from -20 °C to +125 °C, with a junction temperature range of -20 °C to +150 °C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PM50CG1A065 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |