The PM150RG1B065 is an insulated intelligent power module for general-purpose inverter and servo drive applications, featuring a flat-base package with dimensions toleranced to ±0.8 mm for sizes over 30 mm. It integrates a 650 V IGBT inverter section rated for 150 A continuous and 300 A pulse collector current, with a total power dissipation of 480 W at Tc=25°C, and a brake section rated for 75 A continuous and 150 A pulse current with 297 W dissipation. The junction temperature range is -20°C to +150°C, with an operating case temperature range of -20°C to +125°C. Isolation voltage is 2500 V RMS, and thermal resistance from junction to case is 0.26 K/W for the inverter IGBT and 0.42 K/W for the brake IGBT. The module includes over-temperature protection and fault output signals per arm, is UL1557 recognized, and complies with RoHS 2011/65/EU and (EU)2015/863.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PM150RG1B065 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |