The SK200TMLI12F4TE2 is a 1200V/650V three-phase TNPC inverter module with press-fit contacts and integrated mounting clamps, designed for industrial power conversion. It features a SEMITOP E2 package with direct copper bonded aluminium oxide (DBC) isolation and an integrated NTC temperature sensor. The module contains two IGBTs (1200V outer, 650V inner) and two diodes (1200V outer, 650V inner), with continuous collector currents up to 124A and 63A respectively at 70°C heatsink temperature, and peak surge currents up to 430A and 820A. Thermal resistance from junction to heatsink is 0.4 K/W for outer IGBTs and 1 K/W for inner IGBTs. It operates from -40°C to 150°C junction temperature, meets UL 94 V-0 flammability rating, and is UL recognized under file E63532. Rated isolation voltage is 2500 VAC for one minute. The device is classified as an engineering sample. ESD sensitivity conforms to IEC 60747-1.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SK200TMLI12F4TE2 |
| Product Name | Power IGBT Transistor |
| Package Type | SEMITOP E2 |