Microchip Technology, Inc. 1700V 179A MOSFET Transistor MSCSM170HM12CAG

Description
SIC 4N-CH 1700V 179A Product overview: MSCSM170HM12CAG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V, 179A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1700V, 179A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MSCSM170HM12CAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SIC 4N-CH 1700V 179A Product overview: MSCSM170HM12CAG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V, 179A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1700V, 179A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MSCSM170HM12CAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1700V 179A MOSFET Transistor
289-MSCSM170HM12CAG
1700V 179A MOSFET Transistor 289-MSCSM170HM12CAG
SIC 4N-CH 1700V 179A Product overview: MSCSM170HM12CAG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V, 179A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1700V, 179A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MSCSM170HM12CAG can be used for catalog matching and distributor lookup.

SIC 4N-CH 1700V 179A Product overview: MSCSM170HM12CAG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V, 179A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1700V, 179A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MSCSM170HM12CAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Silicon Carbide MOSFET Modules - MSCSM170HM12CAG - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM170HM12CAG
Silicon Carbide MOSFET Modules MSCSM170HM12CAG
Features SiC Power MOSFET Low RDS(on) High temperature performance SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature independent switching behavior Positive temperature coefficient on VF Kelvin source for easy drive Low stray inductance M5 power connectors Aluminum Nitride (AlN) substrate for improved thermal performance Benefits High efficiency converter Outstanding performance at high frequency operation Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction-to-heatsink thermal resistance RoHS compliant Applications Welding converters Switched mode power supplies Uninterruptible power supplies EV motor and traction drive

Features

  • SiC Power MOSFET
    • Low RDS(on)
    • High temperature performance
  • SiC Schottky Diode
    • Zero reverse recovery
    • Zero forward recovery
    • Temperature independent switching behavior
    • Positive temperature coefficient on VF
  • Kelvin source for easy drive
  • Low stray inductance
  • M5 power connectors
  • Aluminum Nitride (AlN) substrate for improved thermal performance

Benefits

  • High efficiency converter
  • Outstanding performance at high frequency operation
  • Stable temperature behavior
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-heatsink thermal resistance
  • RoHS compliant

Applications

  • Welding converters
  • Switched mode power supplies
  • Uninterruptible power supplies
  • EV motor and traction drive
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1053482-MSCSM170HM12CAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1053482-MSCSM170HM12CAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1053482-MSCSM170HM12CAG
Win Source Part Number: 1053482-MSCSM170HM12 CAG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Bulk Standard Package: 1 FET Type: 4 N-Channel (Full Bridge) FET Feature: Silicon Carbide (SiC) Drain to Source Voltage (Vdss): 1700V (1.7kV) Current - Continuous Drain (Id) @ 25°C: 179A (Tc) Rds On (Max) @ Id, Vgs: 15mOhm @ 90A, 20V Vgs(th) (Max) @ Id: 3.2V @ 7.5mA Power - Max: 843W (Tc) Mounting Type: Chassis Mount Package / Case: Module Gate Charge (Qg) (Max) @ Vgs: 534nC @ 20V Input Capacitance (Ciss) (Max) @ Vds: 9900pF @ 1000V Temperature Range - Operating: -40°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 150-MSCSM170HM12CAG Base Product Number: MSCSM170

Win Source Part Number: 1053482-MSCSM170HM12CAG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Bulk
Standard Package: 1
FET Type: 4 N-Channel (Full Bridge)
FET Feature: Silicon Carbide (SiC)
Drain to Source Voltage (Vdss): 1700V (1.7kV)
Current - Continuous Drain (Id) @ 25°C: 179A (Tc)
Rds On (Max) @ Id, Vgs: 15mOhm @ 90A, 20V
Vgs(th) (Max) @ Id: 3.2V @ 7.5mA
Power - Max: 843W (Tc)
Mounting Type: Chassis Mount
Package / Case: Module
Gate Charge (Qg) (Max) @ Vgs: 534nC @ 20V
Input Capacitance (Ciss) (Max) @ Vds: 9900pF @ 1000V
Temperature Range - Operating: -40°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Other Names: 150-MSCSM170HM12CAG
Base Product Number: MSCSM170

Buy Now Datasheet
FET, MOSFET Arrays - 150-MSCSM170HM12CAG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
150-MSCSM170HM12CAG-ND
FET, MOSFET Arrays 150-MSCSM170HM12CAG-ND
MOSFET 4N-CH 1700V 179A

MOSFET 4N-CH 1700V 179A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MSCSM170HM12CAG - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM170HM12CAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM170HM12CAG
SIC 4N-CH 1700V 179A

SIC 4N-CH 1700V 179A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-MSCSM170HM12CAG MSCSM170HM12CAG 1053482-MSCSM170HM12CAG 150-MSCSM170HM12CAG-ND MSCSM170HM12CAG
Product Name 1700V 179A MOSFET Transistor Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075033K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7304QTR - 1046588-AUIRF7304QTR - Win Source Electronics
Specs
Polarity P-Channel
V(BR)DSS 20 volts
PD 2000 milliwatts
View Details
5 suppliers