The Series C60 solid-state relay is an advanced design capable of switching very heavy loads in a physically small 6-pin mini DIP package. These relays have a power FET output that ensures low On resistance, no offset voltage and low leakage current. They are versatile and can be used to switch AC, Bi-directional or DC loads. Optical isolation ensures complete protection of signal lines, power and ground bus and control circuits from switching noise and EMI.
| Richardson RFPD | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | SC60-10 |
| Product Name | RF Small Signal Transistor Bipolar/HBT |
| Package Type | Mini-DIP |