The PM50CG1B065 is an insulated intelligent power module for motor control applications, featuring a flat-base package with dimensions compliant to ±0.2 to ±1.2 mm tolerances. It contains a three-phase IGBT inverter with 650 V collector-emitter voltage and 50 A continuous collector current. Integrated protection includes over-temperature detection at 150°C, short-circuit trip at 100 A, and fault output signals for upper and lower arms. Isolation voltage is 2500 V AC RMS for 1 minute. Junction temperature range is -20°C to +150°C; case temperature limits are -20°C to +125°C. Mounting torque for M5 screws is 2.5 to 3.5 N·m; mass is 260 g. UL 1557 recognized and RoHS compliant.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PM50CG1B065 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |