Manufacturer: Semikron
Win Source Part Number: 1250398-SKM150GB123D
Manufacturer Homepage: www.semikron.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IGBT Module|•MOS input (voltage controlled)|•N channel, homogeneous Si|•Low inductance case|•Very low tail current with low temperature dependence|•High short circuit capability, self limiting to 6 x Icnom|•Latch-up free|•Fast & soft inverse CAL diodes|•Isolated copper baseplate using DCB Direct Copper Bonding|•Large clearance (12 mm) and creepage distances (20 mm)|Typical Applications:|•AC inverter drives|•UPS
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1250398-SKM150GB123D | SKM150GB123D |
| Product Name | Electrical Parts - SKM150GB123D | Power IGBT Transistor |
| Package Type | SOT3 |