Features
Typical Applications
IGBT, MODULE, 1.2KV, 800A; DC Collector Current:800A; Collector Emitter Saturation Voltage Vce(on):1.85V; Power Dissipation Pd:-; Junction Temperature, Tj Max:175°C; IGBT Termination:-; Collector Emitter Voltage V(br)ceo:1.2kV RoHS Compliant: Yes
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SEMIX603GB12VS | 86W0620 |
| Product Name | Power IGBT Transistor | Igbt, Module, 1.2Kv, 800A; Dc Collector Current Semikron |
| Package Type | SEMiX 3s | TO-3 |