The PM200CG1C065 is an insulated intelligent power module designed for general-purpose inverter and motor control applications, featuring a flat-base mounting style and a compact package measuring 88.5 mm x 54.5 mm x 12.5 mm. It integrates six IGBTs and free-wheeling diodes with a 650 V collector-emitter voltage rating and a 200 A continuous collector current capability, delivering up to 735 W total power dissipation. The module includes built-in over-temperature, short-circuit, and under-voltage protection with error signal outputs for each arm, and operates with a control supply voltage of 15 V ±1.5 V. It meets UL 1557 and RoHS directives, supports isolation of 2500 V RMS, and maintains a junction temperature range of -20 °C to 150 °C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PM200CG1C065 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |