The PM100RG1B065 is an insulated intelligent power module designed for general-purpose inverter, servo drive, and motor control applications. It features a flat-base package with integrated IGBTs and free-wheeling diodes for the inverter and brake sections, rated for a collector-emitter voltage of 650 V and continuous collector current of 100 A for the inverter and 50 A for the brake. Total power dissipation is 357 W for the inverter and 240 W for the brake at Tc=25°C. The module includes over-temperature protection, fault output signals for each arm, and supports a maximum junction temperature of 150°C. It is UL recognized under UL1557 and compliant with RoHS directives 2011/65/EU and (EU)2015/863. The isolation voltage is 2500 V RMS, and thermal resistance from junction to case is 0.35 K/W for the inverter IGBT and 0.52 K/W for the brake IGBT. The operating case temperature range is -20 to +125°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PM100RG1B065 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |