The PM300RG1C065 is an insulated intelligent power module for motor control applications, featuring a flat-base package and CSTBT™ chips with over-temperature protection and fault outputs per arm. It supports a 650 V collector-emitter voltage and 300 A continuous collector current in the inverter section, with 1041 W total power dissipation at 25°C. The brake section handles 150 A continuous current and 595 W dissipation. Junction temperature ranges from -20°C to +150°C; operating case temperature is limited to -20°C to +125°C. Isolation voltage is 2500 V RMS. Thermal resistance is 0.12 K/W (IGBT junction-to-case) and 0.19 K/W (diode junction-to-case). The module is UL recognized under UL1557 and RoHS compliant.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PM300RG1C065 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |