The SEMiX604GB12T4s is a Trench IGBT module designed for AC inverter drives, UPS, and electronic welding applications. It is rated for 1200 V collector-emitter voltage and 600 A nominal collector current, with a maximum junction temperature of 175 °C. The module features homogeneous silicon with trench gate technology, a positive temperature coefficient for Vᵢᵗ(sat), and high short-circuit capability. It includes an integrated temperature sensor with a nominal resistance of 5 kΩ at 25 °C. The package is a press-fit module with a mass of 400 g, rated for 3 to 5 Nm torque to the heat sink (M5). It meets UL 94 V-0 flammability and is UL recognized under file E63532. The device is classified as ESD-sensitive per IEC 60747-1.
Trench IGBT Modules
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SEMIX604GB12T4S |
| Product Name | Power IGBT Transistor |
| Package Type | SEMiX 4s |