Features
SiC Schottky Diode
SiC MOSFET
Low stray inductance
Lead frames for power connections
SI3N4 substrate for improved thermal performance
AlSiC base plate for extended reliability and reduced weight
Extended storage temperature range
Internal thermistor for temperature monitoring
Benefits
Stable temperature behavior
Very rugged
Solderable terminals for easy PCB mounting
Direct mounting to heatsink (isolated package)
Low junction-to-case thermal resistance
RoHS compliant
Applications
Hybrid Power Device (HPD) for Electro-Mechanical Actuator (EMA) and Electro-Hydrostatic Actuator (EHA) systems
High reliability Power Core Module (PCM)
Modular power module for Power Drive Electronic (PDE)
Richardson RFPD
Done
Request a Quote
Email Supplier
Description
Features
SiC Schottky Diode
SiC MOSFET
Low stray inductance
Lead frames for power connections
SI3N4 substrate for improved thermal performance
AlSiC base plate for extended reliability and reduced weight
Extended storage temperature range
Internal thermistor for temperature monitoring
Benefits
Stable temperature behavior
Very rugged
Solderable terminals for easy PCB mounting
Direct mounting to heatsink (isolated package)
Low junction-to-case thermal resistance
RoHS compliant
Applications
Hybrid Power Device (HPD) for Electro-Mechanical Actuator (EMA) and Electro-Hydrostatic Actuator (EHA) systems
High reliability Power Core Module (PCM)
Modular power module for Power Drive Electronic (PDE)
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The MSCSM120X10CTYZBNMG is a three-phase bridge, brake, soft start, and solenoid power module integrating silicon carbide MOSFETs and Schottky diodes for high-reliability power applications. It features a lead frame design, Si₃N₄ substrate, and AlSiC base plate, with direct heatsink mounting and solderable terminals. The device includes an internal thermistor for temperature monitoring and operates with a junction temperature range of −55 °C to 175 °C. It measures 150 g in weight and meets RoHS compliance. The module has an RMS isolation voltage of 4000 V between any terminal and the case, and a mounting torque of 0.3 N.m for M2.5 screws and 3-5 N.m for M6 screws.
Datasheet Summary Powered by GS/AI
The MSCSM120X10CTYZBNMG is a three-phase bridge, brake, soft start, and solenoid power module integrating silicon carbide MOSFETs and Schottky diodes for high-reliability power applications. It features a lead frame design, Si₃N₄ substrate, and AlSiC base plate, with direct heatsink mounting and solderable terminals. The device includes an internal thermistor for temperature monitoring and operates with a junction temperature range of −55 °C to 175 °C. It measures 150 g in weight and meets RoHS compliance. The module has an RMS isolation voltage of 4000 V between any terminal and the case, and a mounting torque of 0.3 N.m for M2.5 screws and 3-5 N.m for M6 screws.
Features
SiC Schottky Diode
SiC MOSFET
Low stray inductance
Lead frames for power connections
SI3N4 substrate for improved thermal performance
AlSiC base plate for extended reliability and reduced weight
Extended storage temperature range
Internal thermistor for temperature monitoring
Benefits
Stable temperature behavior
Very rugged
Solderable terminals for easy PCB mounting
Direct mounting to heatsink (isolated package)
Low junction-to-case thermal resistance
RoHS compliant
Applications
Hybrid Power Device (HPD) for Electro-Mechanical Actuator (EMA) and Electro-Hydrostatic Actuator (EHA) systems
High reliability Power Core Module (PCM)
Modular power module for Power Drive Electronic (PDE)
Features
SiC Schottky Diode
SiC MOSFET
Low stray inductance
Lead frames for power connections
SI3N4 substrate for improved thermal performance
AlSiC base plate for extended reliability and reduced weight
Extended storage temperature range
Internal thermistor for temperature monitoring
Benefits
Stable temperature behavior
Very rugged
Solderable terminals for easy PCB mounting
Direct mounting to heatsink (isolated package)
Low junction-to-case thermal resistance
RoHS compliant
Applications
Hybrid Power Device (HPD) for Electro-Mechanical Actuator (EMA) and Electro-Hydrostatic Actuator (EHA) systems
High reliability Power Core Module (PCM)
Modular power module for Power Drive Electronic (PDE)