The PM50RG1AP065 is an insulated intelligent power module for general-purpose inverter and motor control applications, featuring integrated IGBTs and free-wheeling diodes in a flat-base package. It supports a maximum collector-emitter voltage of 650 V and a continuous collector current of 50 A, with a total power dissipation of 240 W. The module includes over-temperature and short-circuit protection with error output signals, and offers an isolation voltage of 2500 V RMS. Thermal resistance from junction to case is 0.52 K/W for IGBTs and 0.88 K/W for diodes. The device is UL 1557 recognized, RoHS compliant, and operates with a case temperature range of -20 to +125 °C. The mounting torque for the M4 screw is 1.5 to 2.0 N·m, and the module weighs 175 g.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PM50RG1AP065 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |