Microchip Technology, Inc. Silicon Carbide MOSFET Modules MSCSM70TLM19C3AG

Description
The MSCSM70TLM19C3AG device is a 700V/124A, three level inverter silicon carbide (SiC) MOSFET power module. Features SiC Power MOSFET: Low RDS(on), High temperature performance SiC Schottky Diode (CR1 and CR2): Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Kelvin source for easy drive Low stray inductance High level of integration Aluminum Nitride (AlN) substrate for improved thermal performance Benefits High efficiency converter Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Low profile RoHS compliant Very rugged Applications Uninterruptible power supplies
Request a Quote Datasheet
Description
The MSCSM70TLM19C3AG device is a 700V/124A, three level inverter silicon carbide (SiC) MOSFET power module. Features SiC Power MOSFET: Low RDS(on), High temperature performance SiC Schottky Diode (CR1 and CR2): Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Kelvin source for easy drive Low stray inductance High level of integration Aluminum Nitride (AlN) substrate for improved thermal performance Benefits High efficiency converter Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Low profile RoHS compliant Very rugged Applications Uninterruptible power supplies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM70TLM19C3AG
Silicon Carbide MOSFET Modules MSCSM70TLM19C3AG
The MSCSM70TLM19C3AG device is a 700V/124A, three level inverter silicon carbide (SiC) MOSFET power module. Features SiC Power MOSFET: Low RDS(on), High temperature performance SiC Schottky Diode (CR1 and CR2): Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Kelvin source for easy drive Low stray inductance High level of integration Aluminum Nitride (AlN) substrate for improved thermal performance Benefits High efficiency converter Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Low profile RoHS compliant Very rugged Applications Uninterruptible power supplies

The MSCSM70TLM19C3AG device is a 700V/124A, three level inverter silicon carbide (SiC) MOSFET power module.

Features

  • SiC Power MOSFET: Low RDS(on), High temperature performance
  • SiC Schottky Diode (CR1 and CR2): Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF
  • Kelvin source for easy drive
  • Low stray inductance
  • High level of integration
  • Aluminum Nitride (AlN) substrate for improved thermal performance

Benefits

  • High efficiency converter
  • Stable temperature behavior
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Low profile
  • RoHS compliant
  • Very rugged

Applications

  • Uninterruptible power supplies
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MSCSM70TLM19C3AG - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM70TLM19C3AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM70TLM19C3AG
SIC 4N-CH 700V 124A SP3F

SIC 4N-CH 700V 124A SP3F

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MSCSM70TLM19C3AG MSCSM70TLM19C3AG
Product Name Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SP3F
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AUIRF3710ZSTRLDKR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details