The PM100CG1B120 is an insulated intelligent power module for motor control applications, featuring a flat-base package and 260 g mass. It integrates six IGBTs and free-wheeling diodes with a 1200 V collector-emitter voltage rating and 100 A continuous collector current. Built-in protections include over-temperature, short-circuit, and under-voltage detection with fault outputs per arm. Junction temperature ranges from -20°C to 150°C, with a maximum case temperature of 125°C. Isolation voltage is 2500 V RMS. Thermal resistance is 0.21 K/W (IGBT) and 0.31 K/W (diode) from junction to case. Mounting torque for M5 screws is 2.5-3.5 N·m. Control supply voltage is 15.0 ±1.5 V. The module complies with UL 1557 and RoHS (2011/65/EU and (EU)2015/863).
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PM100CG1B120 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |