The PSS10SA2FT is a 1200V/10A, three-phase DC/AC inverter module with integrated drive, protection, and temperature sensing functions, designed for AC 400V class motor control. It is housed in an insulated transfer molding package with a module case operating temperature range of -30°C to +100°C and a junction temperature range of -30°C to +150°C. The device includes built-in bootstrap diodes with a limiting resistance of 16-24 Ω, N-side IGBT open emitter, and fault signaling for short circuit and under-voltage conditions. It supports a control supply voltage of 13.5-16.5 V for the P-side and 13.0-18.5 V for the N-side, with isolation voltage rated at 2500 Vrms. The module meets UL 1557 certification and has a thermal resistance of up to 1.51 K/W for the IGBT die and 1.78 K/W for the free-wheeling diode. Mounting torque for M4 screws is specified at 0.98-1.47 N·m, and the unit weighs 46 g.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PSS10SA2FT |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |