Microchip Technology, Inc. Silicon Carbide MOSFET Modules MSCSM120DUM027AG

Description
The MSCSM120DUM027AG device is a 1200V/733A dual common source silicon carbide (SiC) MOSFET powermodule. Features SiC Power MOSFET: Low RDS(on), High temperature performance Kelvin source for easy drive Low stray inductance M5 power connectors High level of integration Aluminum Nitride (AlN) substrate for improved thermal performance Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Low profile RoHS compliant Applications AC switches Switched mode power supplies Uninterruptible power supplies
Request a Quote Datasheet
Description
The MSCSM120DUM027AG device is a 1200V/733A dual common source silicon carbide (SiC) MOSFET powermodule. Features SiC Power MOSFET: Low RDS(on), High temperature performance Kelvin source for easy drive Low stray inductance M5 power connectors High level of integration Aluminum Nitride (AlN) substrate for improved thermal performance Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Low profile RoHS compliant Applications AC switches Switched mode power supplies Uninterruptible power supplies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM120DUM027AG
Silicon Carbide MOSFET Modules MSCSM120DUM027AG
The MSCSM120DUM027AG device is a 1200V/733A dual common source silicon carbide (SiC) MOSFET powermodule. Features SiC Power MOSFET: Low RDS(on), High temperature performance Kelvin source for easy drive Low stray inductance M5 power connectors High level of integration Aluminum Nitride (AlN) substrate for improved thermal performance Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Low profile RoHS compliant Applications AC switches Switched mode power supplies Uninterruptible power supplies

The MSCSM120DUM027AG device is a 1200V/733A dual common source silicon carbide (SiC) MOSFET powermodule.

Features

  • SiC Power MOSFET: Low RDS(on), High temperature performance
  • Kelvin source for easy drive
  • Low stray inductance
  • M5 power connectors
  • High level of integration
  • Aluminum Nitride (AlN) substrate for improved thermal performance

Benefits

  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Low profile
  • RoHS compliant

Applications

  • AC switches
  • Switched mode power supplies
  • Uninterruptible power supplies
Supplier's Site Datasheet
FET, MOSFET Arrays - 150-MSCSM120DUM027AG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
150-MSCSM120DUM027AG-ND
FET, MOSFET Arrays 150-MSCSM120DUM027AG-ND
Mosfet Array 2 N-Channel (Dual) Common Source 1200V (1.2kV) 733A (Tc) 2968W (Tc) Chassis Mount

Mosfet Array 2 N-Channel (Dual) Common Source 1200V (1.2kV) 733A (Tc) 2968W (Tc) Chassis Mount

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM120DUM027AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM120DUM027AG
SIC 2N-CH 1200V 733A

SIC 2N-CH 1200V 733A

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number MSCSM120DUM027AG 150-MSCSM120DUM027AG-ND MSCSM120DUM027AG
Product Name Silicon Carbide MOSFET Modules FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SP6C Module
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
100 W, DC-3.5 GHz, GaN RF Transistor - QPD2929L - Qorvo
Specs
Transistor Technology / Material 100 W, DC-3.5 GHz, GaN RF Transistor
Transistor Grade / Operating Range Military
Package Type NI-360
View Details