Features
Benefits
Applications
MOSFET 4N-CH 1200V/700V 472A
SIC 4N-CH 1200V/700V 472A
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | MSCSM120HRM052NG | 150-MSCSM120HRM052NG-ND | MSCSM120HRM052NG |
| Product Name | Silicon Carbide MOSFET Modules | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SP6C | Module |