Manufacturer: MACOM Technology Solutions
Win Source Part Number: 1325612-PH1090-550S
Category: Discrete Semiconductor Products>Transistors
Packaging: Tray
Standard Package: 20
Mounting: Chassis Mount
Power - Max: 550W
Voltage - Collector Emitter Breakdown (Max): 80V
Current - Collector (Ic) (Max): 28A
Gain: 8.06dB
Transistor Type: NPN
Temperature Range - Operating: 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0040
Other Part Number: 1465-1195
Base Product Number: PH1090
RoHS Status: ROHS3 Compliant
RF Transistor NPN 80V 28A 550W Chassis Mount
RF TRANS NPN 80V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1325612-PH1090-550S | 1465-1195-ND | PH1090-550S |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | SOT3 | ||
| Packing Method | Tray; Tray | Tray | |
| TJ | 200 C (392 F) |