TRANSISTOR; Continuous Collector Current:231A; Collector Emitter Saturation Voltage:1.75V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV; Product Range:- RoHS Compliant: Yes
IGBT Array & Module Transistor, Dual N Channel, 231 A, 1.75 V, 1.2 kV, Module RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 77R2551 | 55X3188 |
| Product Name | Transistor; Continuous Collector Current Semikron | Igbt Array & Module Transistor, Dual N Channel, 231 A, 1.75 V, 1.2 Kv, Module Rohs Compliant Semikron |
| Transistor Type | Transistor; Continuous Collector Current Semikron |