IGBT, MODULE, 1.2KV, 683A, SEMIX 3S; Continuous Collector Current:683A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SEMIX453GB12E4S | 77R2134 |
| Product Name | Power IGBT Transistor | Igbt, Module, 1.2Kv, 683A, Semix 3S; Continuous Collector Current Semikron |
| Package Type | SEMiX 3s | TO-3 |