Microchip Technology, Inc. FET, MOSFET Arrays MSCSM120DHM31CTBL2NG

Description
MOSFET 2N-CH 1200V 79A
Request a Quote Datasheet
Description
MOSFET 2N-CH 1200V 79A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 150-MSCSM120DHM31CTBL2NG-ND - DigiKey
Thief River Falls, MN, United States
MOSFET 2N-CH 1200V 79A

MOSFET 2N-CH 1200V 79A

Buy Now Datasheet
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM120DHM31CTBL2NG
Silicon Carbide MOSFET Modules MSCSM120DHM31CTBL2NG
Features SiC Power MOSFET Low RDS(on) High speed switching SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature independent switching behavior Positive temperature coefficient on VF Very low stray inductance Ultra-low weight and profile Kelvin source for easy drive Si3N4 substrate with thick copper for improved thermal performance Internal thermistor for temperature monitoring Extended temperature range Benefits High efficiency converter Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-heatsink thermal resistance Low profile RoHS compliant Solderable terminals both for power and signal for easy PCB mounting Very integrated power conversion system Applications High reliability power systems High efficiency AC/DC and DC/AC converters Motor control

Features

  • SiC Power MOSFET
    • Low RDS(on)
    • High speed switching
  • SiC Schottky Diode
    • Zero reverse recovery
    • Zero forward recovery
    • Temperature independent switching behavior
    • Positive temperature coefficient on VF
  • Very low stray inductance
  • Ultra-low weight and profile
  • Kelvin source for easy drive
  • Si3N4 substrate with thick copper for improved thermal performance
  • Internal thermistor for temperature monitoring
  • Extended temperature range

Benefits

  • High efficiency converter
  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-heatsink thermal resistance
  • Low profile
  • RoHS compliant
  • Solderable terminals both for power and signal for easy PCB mounting
  • Very integrated power conversion system

Applications

  • High reliability power systems
  • High efficiency AC/DC and DC/AC converters
  • Motor control
Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM120DHM31CTBL2NG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM120DHM31CTBL2NG
SIC 2N-CH 1200V 79A

SIC 2N-CH 1200V 79A

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 150-MSCSM120DHM31CTBL2NG-ND MSCSM120DHM31CTBL2NG MSCSM120DHM31CTBL2NG
Product Name FET, MOSFET Arrays Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Module BL2 Module
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single IGBTs - 448-AIKB40N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers