Microchip Technology, Inc. FET, MOSFET Arrays MSCSM70TLM44C3AG

Description
Mosfet Array 4 N-Channel (Three Level Inverter) 700V 58A (Tc) 176W (Tc) Chassis Mount SP3F
Request a Quote Datasheet
Description
Mosfet Array 4 N-Channel (Three Level Inverter) 700V 58A (Tc) 176W (Tc) Chassis Mount SP3F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 150-MSCSM70TLM44C3AG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
150-MSCSM70TLM44C3AG-ND
FET, MOSFET Arrays 150-MSCSM70TLM44C3AG-ND
Mosfet Array 4 N-Channel (Three Level Inverter) 700V 58A (Tc) 176W (Tc) Chassis Mount SP3F

Mosfet Array 4 N-Channel (Three Level Inverter) 700V 58A (Tc) 176W (Tc) Chassis Mount SP3F

Buy Now Datasheet
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM70TLM44C3AG
Silicon Carbide MOSFET Modules MSCSM70TLM44C3AG
The MSCSM70TLM44C3AG device is a 700V/58A three level inverter silicon carbide (SiC) MOSFET power module. Features SiC Power MOSFET: Low RDS(on), High temperature performance SiC Schottky Diode (CR1 and CR2): Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Kelvin emitter for easy drive Very Low stray inductance High level of integration Aluminum Nitride (AlN) substrate for improved thermal performance Benefits High efficiency converter Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Low profile RoHS compliant Very rugged Applications Uninterruptible power supplies

The MSCSM70TLM44C3AG device is a 700V/58A three level inverter silicon carbide (SiC) MOSFET power module.

Features

  • SiC Power MOSFET: Low RDS(on), High temperature performance
  • SiC Schottky Diode (CR1 and CR2): Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF
  • Kelvin emitter for easy drive
  • Very Low stray inductance
  • High level of integration
  • Aluminum Nitride (AlN) substrate for improved thermal performance

Benefits

  • High efficiency converter
  • Stable temperature behavior
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Low profile
  • RoHS compliant
  • Very rugged

Applications

  • Uninterruptible power supplies
Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM70TLM44C3AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM70TLM44C3AG
SIC 4N-CH 700V 58A SP3F

SIC 4N-CH 700V 58A SP3F

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 150-MSCSM70TLM44C3AG-ND MSCSM70TLM44C3AG MSCSM70TLM44C3AG
Product Name FET, MOSFET Arrays Silicon Carbide MOSFET Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Module SP3F Module
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor - QPD0007 - Qorvo
Specs
Transistor Technology / Material DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor
Package Type DFN
Power Gain 19 dB
View Details
Single FETs, MOSFETs - AUIRFS4310TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers