The PM50RG1A065 is an insulated intelligent power module designed for general purpose inverter and servo drive applications. It features a flat-base package measuring 61.5 mm by 34 mm, with 25 terminals and a mass of 175 g. The module integrates IGBTs and freewheeling diodes with a 650 V collector-emitter voltage rating and 50 A continuous collector current. Total power dissipation is rated at 240 W, with junction temperature ranging from -20 °C to 150 °C. It includes over-temperature protection, short-circuit detection with fault output signals, and under-voltage protection. Electrical isolation from the base plate is rated at 2500 V RMS. The part is UL 1557 recognized and compliant with RoHS directives 2011/65/EU and (EU)2015/863.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PM50RG1A065 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |