The SEMiX205GD12E4 is a 1200 V IGBT module designed for AC inverter drives, UPS, and electronic welding applications. It features a press-fit signal pin and screw-terminal power connection with a solderless assembly solution. The module measures 66 mm wide, 90 mm long, and 21 mm high, and weighs 398 g. It is rated for continuous collector current of 200 A at Tc = 80°C and peak pulse current of 600 A. The IGBT and diode exhibit positive temperature coefficient for VCE(sat) and VF, respectively. Thermal resistance from junction to case is 0.15 K/W for the IGBT and 0.27 K/W for the diode. The device has a low switching inductance of 20 nH and meets UL 94 V-0 and UL E63532 recognition. It operates with a junction temperature range of -40°C to 175°C and is qualified per AEC-Q101.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SEMIX205GD12E4 |
| Product Name | Power IGBT Transistor |
| Package Type | SEMiX 5p |