Microchip's SP6LI extremely low inductance silicon carbide (SiC) MOSFET power modules feature phase leg topology ranking from 1200 volts (V), 210 amperes (A) to 586 A at a case temperature (Tc) of 80 degrees Celsius to 1700 V, 207 A at Tc of 80 degrees Celsius. Offering higher power density and a compact form factor, the new package enables lower quantity of modules in parallel to achieve complete systems, helping customers to further downsize their equipment.
Mosfet Array 700V 538A (Tc) Chassis Mount SP6C LI
SIC 2N-CH 700V 689A SP6C LI
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | MSCSM70AM025CT6LIAG | 150-MSCSM70AM025CT6LIAG-ND | MSCSM70AM025CT6LIAG |
| Product Name | Silicon Carbide MOSFET Modules | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SP6LI | Module |