The PM75CG1B065 is an insulated intelligent power module designed for general-purpose inverter, servo drive, and motor control applications. It features a flat-base package with a mass of 260 g and includes built-in over-temperature, short-circuit, and under-voltage protection with error output signals. The inverter stage supports a maximum collector-emitter voltage of 650 V and a continuous collector current of 75 A, with a total power dissipation of 297 W at 25°C. The junction temperature ranges from -20°C to +150°C, and the operating case temperature is rated from -20°C to +125°C. It provides 2500 V RMS isolation voltage between the base plate and charged parts. The module is UL 1557 recognized and compliant with RoHS 2011/65/EU and (EU)2015/863 directives.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PM75CG1B065 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |