Microchip Technology, Inc. RF Small Signal Transistor Bipolar/HBT SG2813J-883B

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Small Signal Transistor Bipolar/HBT - SG2813J-883B - Richardson RFPD
Downers Grove, IL, United States
RF Small Signal Transistor Bipolar/HBT
SG2813J-883B
RF Small Signal Transistor Bipolar/HBT SG2813J-883B
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Singapore, Singapore
Bipolar Transistor
277-SG2813J-883B
Bipolar Transistor 277-SG2813J-883B
DRIVER - MEDIUM CURRENT ARRAY, H Product overview: SG2813J-883B from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SG2813J-883B can be used for catalog matching and distributor lookup.

DRIVER - MEDIUM CURRENT ARRAY, H Product overview: SG2813J-883B from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SG2813J-883B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 1008883-SG2813J-883B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
1008883-SG2813J-883B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 1008883-SG2813J-883B
Win Source Part Number: 1008883-SG2813J-883B Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tray Standard Package: 21 Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 600mA Transistor Type: 8 NPN Darlington Vce Saturation (Max) @ Ib, Ic: 1.9V @ 600µA, 500mA Mounting Type: Through Hole Package / Case: 18-CDIP (0.300", 7.62mm) Supplier Device Package: 18-CERDIP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 150-SG2813J-883B Base Product Number: SG2813

Win Source Part Number: 1008883-SG2813J-883B
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Package: Tray
Standard Package: 21
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 600mA
Transistor Type: 8 NPN Darlington
Vce Saturation (Max) @ Ib, Ic: 1.9V @ 600µA, 500mA
Mounting Type: Through Hole
Package / Case: 18-CDIP (0.300", 7.62mm)
Supplier Device Package: 18-CERDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Other Names: 150-SG2813J-883B
Base Product Number: SG2813

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SG2813J-883B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SG2813J-883B
DRIVER - MEDIUM CURRENT ARRAY, H

DRIVER - MEDIUM CURRENT ARRAY, H

Supplier's Site

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number SG2813J-883B 277-SG2813J-883B 1008883-SG2813J-883B SG2813J-883B
Product Name RF Small Signal Transistor Bipolar/HBT Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type DIP Tray SOT3 18-CERDIP
Polarity NPN NPN
Packing Method Tray Tray
Unlock Full Specs
to access all available technical data