Powerex, Inc. Power IPM Transistor PS219B3-AST

Description
DIP-IPMs are intelligent power modules that integrate power devices, drivers, and protection circuitry in an ultra compact dual-in-line transfer-mold package for use in driving small three phase motors. Use of 6th generation CSTBT IGBTs, DIP packaging, and application specific HVICs allow the designer to reduce inverter size and overall design time.
Request a Quote
Description
DIP-IPMs are intelligent power modules that integrate power devices, drivers, and protection circuitry in an ultra compact dual-in-line transfer-mold package for use in driving small three phase motors. Use of 6th generation CSTBT IGBTs, DIP packaging, and application specific HVICs allow the designer to reduce inverter size and overall design time.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PS219B3-AST is a dual-in-line intelligent power module designed for driving small three-phase motors, integrating 6th generation CSTBT IGBTs, drivers, and protection circuitry in a compact transfer-mold package. It is rated for 10 amperes and 600 volts, with a case operating temperature range of -20 to 100°C and isolation voltage of 1500 Vrms. The module features over-temperature and under-voltage protection, fault output, and direct CPU connection. It has a long pin configuration, measures 38.0±0.5 mm in length and 24.0±0.5 mm in width, and weighs approximately 8.5 grams. Mounting requires M3 screws with a torque of 5.2 to 6.9 in-lb. The part meets standard thermal requirements and is designed for use with a single 15 V control supply. It supports bootstrap diode operation and integrated HVICs for simplified design.

Datasheet Summary
Powered by GS/AI

The PS219B3-AST is a dual-in-line intelligent power module designed for driving small three-phase motors, integrating 6th generation CSTBT IGBTs, drivers, and protection circuitry in a compact transfer-mold package. It is rated for 10 amperes and 600 volts, with a case operating temperature range of -20 to 100°C and isolation voltage of 1500 Vrms. The module features over-temperature and under-voltage protection, fault output, and direct CPU connection. It has a long pin configuration, measures 38.0±0.5 mm in length and 24.0±0.5 mm in width, and weighs approximately 8.5 grams. Mounting requires M3 screws with a torque of 5.2 to 6.9 in-lb. The part meets standard thermal requirements and is designed for use with a single 15 V control supply. It supports bootstrap diode operation and integrated HVICs for simplified design.

Suppliers

Company
Product
Description
Supplier Links
Power IPM Transistor - PS219B3-AST - Richardson RFPD
Downers Grove, IL, United States
Power IPM Transistor
PS219B3-AST
Power IPM Transistor PS219B3-AST
DIP-IPMs are intelligent power modules that integrate power devices, drivers, and protection circuitry in an ultra compact dual-in-line transfer-mold package for use in driving small three phase motors. Use of 6th generation CSTBT IGBTs, DIP packaging, and application specific HVICs allow the designer to reduce inverter size and overall design time.

DIP-IPMs are intelligent power modules that integrate power devices, drivers, and protection circuitry in an ultra compact dual-in-line transfer-mold package for use in driving small three phase motors. Use of 6th generation CSTBT IGBTs, DIP packaging, and application specific HVICs allow the designer to reduce inverter size and overall design time.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Transistors
Product Number PS219B3-AST
Product Name Power IPM Transistor
Transistor Type Power IPM Transistor
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060061P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type TSOT
View Details
300V 46A MOSFET Transistor - 278-64-6006PBF - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type MOSFET
Package Type Tube
View Details
4 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25H-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
2 suppliers