Microchip Technology, Inc. Silicon Carbide MOSFET Modules MSCSM70VR1M10CTPAG

Description
Features SiC Power MOSFET Low RDS(on) High temperature performance SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature Independent switching behavior Positive temperature coefficient on VF Very low stray inductance Internal thermistor for temperature monitoring Kelvin source for easy drive Aluminum nitride (AlN) substrate for improved thermal performance Benefits High power and high efficiency rectifiers and converters Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals for power and signal, for easy PCB mounting Low profile RoHS compliant Applications Uninterruptible power supplies Switched Mode power supplies Power factor correction
Request a Quote Datasheet
Description
Features SiC Power MOSFET Low RDS(on) High temperature performance SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature Independent switching behavior Positive temperature coefficient on VF Very low stray inductance Internal thermistor for temperature monitoring Kelvin source for easy drive Aluminum nitride (AlN) substrate for improved thermal performance Benefits High power and high efficiency rectifiers and converters Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals for power and signal, for easy PCB mounting Low profile RoHS compliant Applications Uninterruptible power supplies Switched Mode power supplies Power factor correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFET Modules - MSCSM70VR1M10CTPAG - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
MSCSM70VR1M10CTPAG
Silicon Carbide MOSFET Modules MSCSM70VR1M10CTPAG
Features SiC Power MOSFET Low RDS(on) High temperature performance SiC Schottky Diode Zero reverse recovery Zero forward recovery Temperature Independent switching behavior Positive temperature coefficient on VF Very low stray inductance Internal thermistor for temperature monitoring Kelvin source for easy drive Aluminum nitride (AlN) substrate for improved thermal performance Benefits High power and high efficiency rectifiers and converters Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals for power and signal, for easy PCB mounting Low profile RoHS compliant Applications Uninterruptible power supplies Switched Mode power supplies Power factor correction

Features

  • SiC Power MOSFET
    • Low RDS(on)
    • High temperature performance
  • SiC Schottky Diode
    • Zero reverse recovery
    • Zero forward recovery
    • Temperature Independent switching behavior
    • Positive temperature coefficient on VF
  • Very low stray inductance
  • Internal thermistor for temperature monitoring
  • Kelvin source for easy drive
  • Aluminum nitride (AlN) substrate for improved thermal performance

Benefits

  • High power and high efficiency rectifiers and converters
  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Solderable terminals for power and signal, for easy PCB mounting
  • Low profile
  • RoHS compliant

Applications

  • Uninterruptible power supplies
  • Switched Mode power supplies
  • Power factor correction
Supplier's Site Datasheet
FET, MOSFET Arrays - 150-MSCSM70VR1M10CTPAG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
150-MSCSM70VR1M10CTPAG-ND
FET, MOSFET Arrays 150-MSCSM70VR1M10CTPAG-ND
MOSFET 6N-CH 700V 238A

MOSFET 6N-CH 700V 238A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MSCSM70VR1M10CTPAG - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSCSM70VR1M10CTPAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSCSM70VR1M10CTPAG
SIC 6N-CH 700V 238A

SIC 6N-CH 700V 238A

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number MSCSM70VR1M10CTPAG 150-MSCSM70VR1M10CTPAG-ND MSCSM70VR1M10CTPAG
Product Name Silicon Carbide MOSFET Modules FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SP6P Module
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 6 GHz, 15 Watt, 28 Volt GaN RF Power Transistor - T2G6001528-SG - Qorvo
Specs
Transistor Technology / Material DC - 6 GHz, 15 Watt, 28 Volt GaN RF Power Transistor
Transistor Grade / Operating Range Military
Package Type NI-200
View Details
3 suppliers